Edmund Optics Inc. 4mm x 6' Liquid Light Guide NT53-690

Description
NA = 0.55 No Packing Fraction Loss Excellent UV Transmission Properties Higher Overall Transmission than Glass Bundles Our line of economically priced liquid light guides are ideal for visible and ultraviolet illumination requirements. Unlike glass light guides, liquid guides do not suffer from packing fraction losses"spaces between fibers that cause reduced coupling efficiency (see diagram). These liquid guides cut off the near infrared spectrum, yielding both optimum transmission for visible applications and smaller bandpass for higher contrast color images. Reduced long-wavelength transmission results in slightly bluer, higher color temperature output. Repeated handling of liquid light guides does not result in the breakage typical of glass bundles, which reduces efficiency over time. Liquid light guides use quartz windows to seal in non-toxic transmissive medium. Our liquid light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.
Description
NA = 0.55 No Packing Fraction Loss Excellent UV Transmission Properties Higher Overall Transmission than Glass Bundles Our line of economically priced liquid light guides are ideal for visible and ultraviolet illumination requirements. Unlike glass light guides, liquid guides do not suffer from packing fraction losses"spaces between fibers that cause reduced coupling efficiency (see diagram). These liquid guides cut off the near infrared spectrum, yielding both optimum transmission for visible applications and smaller bandpass for higher contrast color images. Reduced long-wavelength transmission results in slightly bluer, higher color temperature output. Repeated handling of liquid light guides does not result in the breakage typical of glass bundles, which reduces efficiency over time. Liquid light guides use quartz windows to seal in non-toxic transmissive medium. Our liquid light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
4mm x 6' Liquid Light Guide
NT53-690
4mm x 6' Liquid Light Guide NT53-690
NA = 0.55 No Packing Fraction Loss Excellent UV Transmission Properties Higher Overall Transmission than Glass Bundles Our line of economically priced liquid light guides are ideal for visible and ultraviolet illumination requirements. Unlike glass light guides, liquid guides do not suffer from packing fraction losses"spaces between fibers that cause reduced coupling efficiency (see diagram). These liquid guides cut off the near infrared spectrum, yielding both optimum transmission for visible applications and smaller bandpass for higher contrast color images. Reduced long-wavelength transmission results in slightly bluer, higher color temperature output. Repeated handling of liquid light guides does not result in the breakage typical of glass bundles, which reduces efficiency over time. Liquid light guides use quartz windows to seal in non-toxic transmissive medium. Our liquid light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.
  • NA = 0.55
  • No Packing Fraction Loss
  • Excellent UV Transmission Properties
  • Higher Overall Transmission than Glass Bundles

Our line of economically priced liquid light guides are ideal for visible and ultraviolet illumination requirements. Unlike glass light guides, liquid guides do not suffer from packing fraction losses"spaces between fibers that cause reduced coupling efficiency (see diagram). These liquid guides cut off the near infrared spectrum, yielding both optimum transmission for visible applications and smaller bandpass for higher contrast color images. Reduced long-wavelength transmission results in slightly bluer, higher color temperature output. Repeated handling of liquid light guides does not result in the breakage typical of glass bundles, which reduces efficiency over time. Liquid light guides use quartz windows to seal in non-toxic transmissive medium. Our liquid light guides connect to illuminators and filter mounts via the Fiber Optic Adapter #38-944.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT53-690
Product Name 4mm x 6' Liquid Light Guide
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Cable, VIS-NIR, 1000 µm Core, 1250 µm Clad, 1m Length, SMA - 78302 - Newport MKS
Specs
Light Guide Type Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 1 mm (0.0394 inch)
View Details
Light Pipes - 1761018-1 - TE Connectivity
Specs
Operating Temp -55 to 105 C (-67 to 221 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details