High transmission glass fibers sheathed in PVC-covered monocoil; 3/4" and 1/2" guides sheathed in PVC-covered metal hose. The light guide ends are ground and polished with stainless steel end fittings. Approximately 70% of light enters, with 6% per foot lost. Light guide adapters needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. For 1/16" and 1/8" fiber diameters use #38-943, for 1/4" use #38-944, and for 3/8" and 1/2" use #38-946.
| Edmund Optics Inc. | |
|---|---|
| Product Category | Light Guides |
| Product Number | NT39-370 |
| Product Name | 1/2" x 36", Flexible Fiber Optic Light Guide |
| Light Guide Type | Fiber Optic |
| Angle | Flexible |
| Length | 914 mm (36 inch) |
| Acceptance Angle | 68 degrees |