Edmund Optics Inc. 0.062" Core, Quartz Fiber Optic Light Guide NT38-954

Description
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.
Description
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Suppliers

Company
Product
Description
Supplier Links
Barrington, NJ, USA
0.062" Core, Quartz Fiber Optic Light Guide
NT38-954
0.062" Core, Quartz Fiber Optic Light Guide NT38-954
Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Economical Industrial Grade UV quartz fiber optic light guides are designed for ultraviolet applications; they will show some fluorescence at 245nm and darken in gamma or X-ray environments. These plastic-clad quartz fibers provide maximum transmittance efficiency due to the 10:1 core/clad ratio and high flexibility from the small fiber diameter. Sheathing is PVC-covered monocoil; terminations are stainless steel. Light guide adapters (not included) needed to mate with fiber optic illuminators.The correct adapter will depend on the tip diameter of the light guide. Fibers #38-954 and #38-955 use #38-943, and #38-956 uses #38-944.

Supplier's Site

Technical Specifications

  Edmund Optics Inc.
Product Category Light Guides
Product Number NT38-954
Product Name 0.062" Core, Quartz Fiber Optic Light Guide
Light Guide Type Fiber Optic
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Light Guide, 39.4 in., 340-800 nm, 0.3 in. Core, 0.59 NA - 77631 - Newport MKS
Specs
Light Guide Type Liquid; Fiber Optic
Length 1000 mm (39.37 inch)
Diameter 7.6 mm (0.2992 inch)
View Details
Light Pipes - 2173481-1 - TE Connectivity
Specs
Operating Temp -40 to 85 C (-40 to 185 F)
View Details
UV Curing Light Guides and Adapters - OmniCure S Series - Excelitas Technologies Corp.
Specs
Light Guide Type Liquid (optional feature); Fiber Optic (optional feature)
Angle Flexible
View Details