phase-out article
Discontinuation date: 03/31/2026
For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
| ifm electronic gmbh | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | O2I351 |
| Product Name | 1D/2D code readers |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | RS232; Ethernet |
| Width / Diameter | 1.65 inch (42 mm) |