phase-out article
Discontinuation date: 03/31/2025
Alternative articles: O2D520 Product comparison: O2D220 / O2D520 When selecting an alternative article and accessories please note that technical data may differ!
For 8-pole sockets the core colours are not standardised. Please note the wiring of the sensor and the sockets (see data sheet).
| ifm electronic gmbh | |
|---|---|
| Product Category | Vision Sensors |
| Product Number | O2D220 |
| Product Name | Object recognition sensor |
| Monochrome / Color | Monochrome |
| Imaging Technology | CMOS Camera |
| Format / Output | Ethernet |
| Width / Diameter | 1.65 inch (42 mm) |