Panasonic Relays - Safety Relays SFS2-DC12V

Description
Win Source Part Number: 1199382-SFS2-DC12V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 400 Ohms Coil Current: 30 mA Operate Time: 20 ms Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFS2-DC12V.; SFS2-DC12V..; SFS2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: SFS2DC12V,255-3094 Base Product Number: SFS2-D
Request a Quote Datasheet
Description
Win Source Part Number: 1199382-SFS2-DC12V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 400 Ohms Coil Current: 30 mA Operate Time: 20 ms Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFS2-DC12V.; SFS2-DC12V..; SFS2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: SFS2DC12V,255-3094 Base Product Number: SFS2-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1199382-SFS2-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1199382-SFS2-DC12V
Relays - Safety Relays 1199382-SFS2-DC12V
Win Source Part Number: 1199382-SFS2-DC12V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 50 Coil Resistance: 400 Ohms Coil Current: 30 mA Operate Time: 20 ms Coil Voltage: 12VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): SFS2-DC12V.; SFS2-DC12V..; SFS2DC12V; ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: SFS2DC12V,255-3094 Base Product Number: SFS2-D

Win Source Part Number: 1199382-SFS2-DC12V
Category: Relays>Safety Relays
Series: SFS
Termination Style: PC Pin
Package: Bulk
Contact Form: 4PST-2NO/2NC (2 Form A, 2 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 50
Coil Resistance: 400 Ohms
Coil Current: 30 mA
Operate Time: 20 ms
Coil Voltage: 12VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Coil Power: 360mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SFS2-DC12V.; SFS2-DC12V..; SFS2DC12V;
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: SFS2DC12V,255-3094
Base Product Number: SFS2-D

Buy Now Datasheet
Safety Relays - SFS2-DC12V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS2-DC12V
Safety Relays SFS2-DC12V
RELAY SAFETY 4PST 6A 12V

RELAY SAFETY 4PST 6A 12V

Supplier's Site Datasheet
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic - 11N5908 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic
11N5908
Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic 11N5908
RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Depth:13mmRoHS Compliant: Yes

RELAY, SAFETY, 2NO, NC, 250VAC, 6A; Coil Voltage:12VDC; Contact Configuration:DPST-NO, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; Depth:13mmRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFS2-DC12V
General Purpose Relays SFS2-DC12V
General Purpose Relays SFS Safety Relay (Slim type)

General Purpose Relays SFS Safety Relay (Slim type)

Buy Now Datasheet
RELAY SAFETY 4PST 6A 12V - 590-SFS2-DC12V - Utmel Electronic Limited
Hong Kong, China
RELAY SAFETY 4PST 6A 12V
590-SFS2-DC12V
RELAY SAFETY 4PST 6A 12V 590-SFS2-DC12V
RELAY SAFETY 4PST 6A 12V

RELAY SAFETY 4PST 6A 12V

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Safety Relays Safety Relays Safety Relays Electromechanical Relays Safety Relays
Product Number 1199382-SFS2-DC12V SFS2-DC12V 11N5908 SFS2-DC12V 590-SFS2-DC12V
Product Name Relays - Safety Relays Safety Relays Relay, Safety, 2No, Nc, 250Vac, 6A; Coil Voltage Panasonic General Purpose Relays RELAY SAFETY 4PST 6A 12V
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5A Miniature Power Relay - CHM Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-397 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F2 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details