Weidmuller Electromechanical Interface Relays 1218390000

Description
Weidmüller 1218390000
Request a Quote Datasheet
Description
Weidmüller 1218390000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Interface Relays - 600324 - RS Components, Ltd.
Corby, Northants, United Kingdom
Electromechanical Interface Relays
600324
Electromechanical Interface Relays 600324
Weidmüller 1218390000

Weidmüller 1218390000

Supplier's Site
Relays Safety Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Safety Relays
Relays Safety Relays
Manufacturer: Weidmüller Category: Relays Safety Relays Package: Bulk Coil Voltage DC: 24VDC Switching Voltage: 250VAC, 250VDC - Max Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC Product Status: Active Termination Style: Spring Terminal Contact Form: DPDT (2 Form C)

Manufacturer: Weidmüller
Category: Relays Safety Relays
Package: Bulk
Coil Voltage DC: 24VDC
Switching Voltage: 250VAC, 250VDC - Max
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
Product Status: Active
Termination Style: Spring Terminal
Contact Form: DPDT (2 Form C)

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Win Source Electronics
Product Category Electromechanical Relays Safety Relays
Product Number 600324
Product Name Electromechanical Interface Relays Relays Safety Relays
CO 1
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA01.1131 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Relay module - 2042-3084 - WAGO
Specs
Mounting Pluggable module for TOPJOB ® S carrier terminal block
View Details
3 suppliers
NEMA NEMA 600v Safety Relay AC coil - 700S-P310A4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Mounting DIN
View Details
2 suppliers