RELAY SAFETY 3PST 6A 24-230V
Phoenix Contact 2700524 Safety Relay
Win Source Part Number: 1314404-2700524
Category: Relays>Safety Relays
Series: PSR
Termination Style: Screw Terminal
Package: Bulk
Contact Form: 3PST-NO (3 Form A)
Contact Material: Silver Tin Oxide (AgSnO)
Coil Current: 103 mA
Operate Time: 150 ms
Coil Voltage: 24VAC/DC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 250VDC - Max
Release Time: 20 ms
Mounting Type: DIN Rail
Temperature Range - Operating: -40°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: Not Applicable
REACH Status: REACH Affected
HTSUS: 8536.41.0020
Mfr: Phoenix Contact
Safety Relays PSR-MC32-3NO- 1NC-24-230UC-SC
| DigiKey | RS Components, Ltd. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Safety Relays |
| Product Number | 277-17292-ND | 2072680 | 1314404-2700524 | 2700524 | 2700524 |
| Product Name | Safety Relays | Safety Relays | Relays - Safety Relays | Safety Relays | Safety Relays |
| Channels | Single Throw |