PHOENIX CONTACT USA Relays Safety Relays 2986957

Description
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Spring Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Copper Nickel (AgCuNi) Coil Voltage: 24VDC Switching Voltage: DPST-NO (2 Form A) Operating Temperature: -20°C ~ 55°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet
Description
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Spring Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Copper Nickel (AgCuNi) Coil Voltage: 24VDC Switching Voltage: DPST-NO (2 Form A) Operating Temperature: -20°C ~ 55°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Safety Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Safety Relays
Relays Safety Relays
Manufacturer: Phoenix Contact Category: Relays Safety Relays Termination Style: Spring Terminal Package: Bulk Contact Form: DPST-NO (2 Form A) Contact Material: Silver Copper Nickel (AgCuNi) Coil Voltage: 24VDC Switching Voltage: DPST-NO (2 Form A) Operating Temperature: -20°C ~ 55°C Mounting Type: DIN Rail Alternative Parts (Cross-Reference): Cross Product Status: Active

Manufacturer: Phoenix Contact
Category: Relays Safety Relays
Termination Style: Spring Terminal
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Contact Material: Silver Copper Nickel (AgCuNi)
Coil Voltage: 24VDC
Switching Voltage: DPST-NO (2 Form A)
Operating Temperature: -20°C ~ 55°C
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active

Buy Now Datasheet
Safety Relays - 277-12438-ND - DigiKey
Thief River Falls, MN, United States
Safety Relays
277-12438-ND
Safety Relays 277-12438-ND
RELAY SAFETY DPST 5A 24V

RELAY SAFETY DPST 5A 24V

Buy Now Datasheet
Safety Relays - 7125279 - RS Components, Ltd.
Corby, Northants, United Kingdom
Safety Relays
7125279
Safety Relays 7125279
Phoenix Contact 2986957 Coupling Relay

Phoenix Contact 2986957 Coupling Relay

Supplier's Site
Sheung Wan, Hong Kong
Safety Relays
2986957
Safety Relays 2986957
Safety Relays PSR-SPP- 24DC/ FSP/2X1/1X2

Safety Relays PSR-SPP- 24DC/ FSP/2X1/1X2

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Safety Relays Safety Relays Safety Relays Safety Relays
Product Number 277-12438-ND 7125279 2986957
Product Name Relays Safety Relays Safety Relays Safety Relays Safety Relays
Mounting PCBoard; DIN Rail DIN
Unlock Full Specs
to access all available technical data