Panasonic Relays - Safety Relays SFS3-DC24V

Description
Win Source Part Number: 1059825-SFS3-DC24V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.6 kOhms Coil Current: 15 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1415015-1; SFS2-DC24V; G7SA-3A1B DC24; G7SA-4A2B DC24; G7SA3A3BDC24; SFS3-DC12V; SFS2-L-DC12V-DSFS3-D C24V.; SFS3-DC24V..; SFS3DC24V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 1110-2505,SFS3-DC24V -ND Base Product Number: SFS3-D
Request a Quote Datasheet
Description
Win Source Part Number: 1059825-SFS3-DC24V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.6 kOhms Coil Current: 15 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1415015-1; SFS2-DC24V; G7SA-3A1B DC24; G7SA-4A2B DC24; G7SA3A3BDC24; SFS3-DC12V; SFS2-L-DC12V-DSFS3-D C24V.; SFS3-DC24V..; SFS3DC24V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 1110-2505,SFS3-DC24V -ND Base Product Number: SFS3-D
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1059825-SFS3-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1059825-SFS3-DC24V
Relays - Safety Relays 1059825-SFS3-DC24V
Win Source Part Number: 1059825-SFS3-DC24V Category: Relays>Safety Relays Series: SFS Termination Style: PC Pin Package: Bulk Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.6 kOhms Coil Current: 15 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 360mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 1415015-1; SFS2-DC24V; G7SA-3A1B DC24; G7SA-4A2B DC24; G7SA3A3BDC24; SFS3-DC12V; SFS2-L-DC12V-DSFS3-D C24V.; SFS3-DC24V..; SFS3DC24V; ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 1110-2505,SFS3-DC24V -ND Base Product Number: SFS3-D

Win Source Part Number: 1059825-SFS3-DC24V
Category: Relays>Safety Relays
Series: SFS
Termination Style: PC Pin
Package: Bulk
Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 1.6 kOhms
Coil Current: 15 mA
Operate Time: 20 ms
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Coil Power: 360mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 1415015-1; SFS2-DC24V; G7SA-3A1B DC24; G7SA-4A2B DC24; G7SA3A3BDC24; SFS3-DC12V; SFS2-L-DC12V-DSFS3-DC24V.; SFS3-DC24V..; SFS3DC24V;
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 1110-2505,SFS3-DC24V-ND
Base Product Number: SFS3-D

Buy Now Datasheet
Force Guided Relays - 8113078 - RS Components, Ltd.
Corby, Northants, United Kingdom
Force Guided Relays
8113078
Force Guided Relays 8113078
Relay,3PST-NO,SPST-N C,6A,24V,250/30AC/DC

Relay,3PST-NO,SPST-NC,6A,24V,250/30AC/DC

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFS3-DC24V
General Purpose Relays SFS3-DC24V
General Purpose Relays Safety Relay 24VDC 3 Form A 1 Form B

General Purpose Relays Safety Relay 24VDC 3 Form A 1 Form B

Buy Now Datasheet
Safety Relays - SFS3-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS3-DC24V
Safety Relays SFS3-DC24V
RELAY SAFETY 4PST 6A 24V

RELAY SAFETY 4PST 6A 24V

Supplier's Site Datasheet
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic - 11N5911 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic
11N5911
Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic 11N5911
RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 3NO, 1NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics RS Components, Ltd. VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Electromechanical Relays Safety Relays Safety Relays
Product Number 1059825-SFS3-DC24V 8113078 SFS3-DC24V SFS3-DC24V 11N5911
Product Name Relays - Safety Relays Force Guided Relays General Purpose Relays Safety Relays Relay, Safety, 3No, 1Nc, 250Vac, 6A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Pcb mount Through Hole PCBoard; Through Hole
Poles Single Pole (SP); Triple Pole (TP)
Approvals RoHS RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

400A/500A Latching DC contactor - CHDC-D400/500SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Relay module - 858-308 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details