Panasonic Relays - Safety Relays SFS3-DC12V

Description
Win Source Part Number: 1373450-SFS3-DC12V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: SFS Package: Tray Product Status: Active Base Product Number: SFS3-D Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 30 mA Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 20 ms Coil Resistance: 400 Ohms Coil Power: 360mW
Request a Quote Datasheet
Description
Win Source Part Number: 1373450-SFS3-DC12V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: SFS Package: Tray Product Status: Active Base Product Number: SFS3-D Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 30 mA Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 20 ms Coil Resistance: 400 Ohms Coil Power: 360mW
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1373450-SFS3-DC12V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1373450-SFS3-DC12V
Relays - Safety Relays 1373450-SFS3-DC12V
Win Source Part Number: 1373450-SFS3-DC12V Category: Relays - Safety Relays Temperature Range - Operating: -40°C ~ 85°C Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) Mfr: Panasonic Electric Works Series: SFS Package: Tray Product Status: Active Base Product Number: SFS3-D Mounting Type: Through Hole HTSUS: 8536.41.0020 ECCN: EAR99 Contact Material: Silver Tin Oxide (AgSnO) Termination Style: PC Pin Coil Voltage: 12VDC Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B) Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Coil Current: 30 mA Must Operate Voltage: 9 VDC Must Release Voltage: 1.2 VDC Operate Time: 20 ms Release Time: 20 ms Coil Resistance: 400 Ohms Coil Power: 360mW

Win Source Part Number: 1373450-SFS3-DC12V
Category: Relays - Safety Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: SFS
Package: Tray
Product Status: Active
Base Product Number: SFS3-D
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 12VDC
Contact Form: 4PST-3NO/1NC (3 Form A, 1 Form B)
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 30 mA
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
Operate Time: 20 ms
Release Time: 20 ms
Coil Resistance: 400 Ohms
Coil Power: 360mW

Buy Now Datasheet
Safety Relays - SFS3-DC12V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS3-DC12V
Safety Relays SFS3-DC12V
RELAY SAFETY 4PST 6A 12V

RELAY SAFETY 4PST 6A 12V

Supplier's Site Datasheet
Safety Relay, 3Pst-No, Spst-Nc, 250V, 6A; Coil Voltage Panasonic - 71Y9293 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 3Pst-No, Spst-Nc, 250V, 6A; Coil Voltage Panasonic
71Y9293
Safety Relay, 3Pst-No, Spst-Nc, 250V, 6A; Coil Voltage Panasonic 71Y9293
SAFETY RELAY, 3PST-NO, SPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:3PST-N O, SPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, 3PST-NO, SPST-NC, 250V, 6A; Coil Voltage:12VDC; Contact Configuration:3PST-NO, SPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFS3-DC12V
General Purpose Relays SFS3-DC12V
General Purpose Relays SF Relays slim type

General Purpose Relays SF Relays slim type

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Safety Relays Safety Relays Safety Relays Electromechanical Relays
Product Number 1373450-SFS3-DC12V SFS3-DC12V 71Y9293 SFS3-DC12V
Product Name Relays - Safety Relays Safety Relays Safety Relay, 3Pst-No, Spst-Nc, 250V, 6A; Coil Voltage Panasonic General Purpose Relays
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

40A Automotive PCB Relay - CHAK01 & 2 Series - Churod Americas, Inc.
Specs
Relay Type Automotive
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 286-316 - WAGO
Specs
Mounting Pluggable module for receptacle terminal blocks
View Details
2 suppliers
Signal Relays - SY - FCL Components America
FCL Components America
Specs
Mounting TH
View Details