Safety relay, plug-in, 4PST-NO, DPST-NC,
Win Source Part Number: 1060383-G7SA-4A2B DC12
Category: Relays>Safety Relays
Series: G7SA
Termination Style: PC Pin, Plug In
Features: Sealed - Flux Protection
Package: Tube
Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Material: Silver (Ag), Gold (Au)
Standard Package: 1
Coil Resistance: 288 Ohms
Coil Current: 41.7 mA
Operate Time: 20 ms
Coil Voltage: 12VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 10 ms
Coil Power: 500mW
Mounting Type: Socketable, Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): SFS4-DC12V; SFS4-L-DC12V-D; SFS6-L-DC12V-DG7SA-4
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 9 VDC
Must Release Voltage: 1.2 VDC
HTSUS: 8536.41.0020
Mfr: Omron Automation and Safety
Other Names: G7SA-4A2B DC12-ND,11051-0009,Z
Base Product Number: G7SA-4A
RoHS Status: Not applicable
RELAY SAFETY 6PST 6A 12V
Safety Relays G7SA-4A2B DC12
| RS Components, Ltd. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 2146817 | Z5603-ND | 1060383-G7SA-4A2B DC12 | G7SA-4A2B DC12 | 08X1078 | G7SA-4A2B DC12 |
| Product Name | Force Guided Relays | Safety Relays | Relays - Safety Relays | Safety Relays | G7Sa-4A2B Dc12 Omron Sti | Safety Relays |
| Poles | Double Pole (DP); Four Pole (4P) | |||||
| Throw | Single Throw | |||||
| Approvals | RoHS | |||||
| Operating Temp | -40 to 185 F (-40 to 85 C) |