Panasonic Relays - Safety Relays SFS4-L-DC24V

Description
Win Source Part Number: 1350570-SFS4-L-DC24V Category: Relays - Safety Relays Series: SFS Termination Style: PC Pin Features: Lighted Indicator Package: Bulk Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.15 kOhms Coil Current: 20.8 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 500mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Industrial Automation Sales Base Product Number: SFS4
Request a Quote Datasheet
Description
Win Source Part Number: 1350570-SFS4-L-DC24V Category: Relays - Safety Relays Series: SFS Termination Style: PC Pin Features: Lighted Indicator Package: Bulk Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.15 kOhms Coil Current: 20.8 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 500mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Industrial Automation Sales Base Product Number: SFS4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1350570-SFS4-L-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1350570-SFS4-L-DC24V
Relays - Safety Relays 1350570-SFS4-L-DC24V
Win Source Part Number: 1350570-SFS4-L-DC24V Category: Relays - Safety Relays Series: SFS Termination Style: PC Pin Features: Lighted Indicator Package: Bulk Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B) Contact Material: Silver Tin Oxide (AgSnO) Standard Package: 20 Coil Resistance: 1.15 kOhms Coil Current: 20.8 mA Operate Time: 20 ms Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 30VDC - Max Release Time: 20 ms Coil Power: 500mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 41 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Industrial Automation Sales Base Product Number: SFS4

Win Source Part Number: 1350570-SFS4-L-DC24V
Category: Relays - Safety Relays
Series: SFS
Termination Style: PC Pin
Features: Lighted Indicator
Package: Bulk
Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
Contact Material: Silver Tin Oxide (AgSnO)
Standard Package: 20
Coil Resistance: 1.15 kOhms
Coil Current: 20.8 mA
Operate Time: 20 ms
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Release Time: 20 ms
Coil Power: 500mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Industrial Automation Sales
Base Product Number: SFS4

Buy Now Datasheet
Sf Relay Slim T Panasonic - 11N5917 - Newark, An Avnet Company
Chicago, IL, United States
Sf Relay Slim T Panasonic
11N5917
Sf Relay Slim T Panasonic 11N5917
SF Relay Slim t

SF Relay Slim t

Supplier's Site
Sheung Wan, Hong Kong
General Purpose Relays
SFS4-L-DC24V
General Purpose Relays SFS4-L-DC24V
General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

Buy Now Datasheet
Safety Relays - SFS4-L-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS4-L-DC24V
Safety Relays SFS4-L-DC24V
RELAY SAFETY 6PST 6A 24V

RELAY SAFETY 6PST 6A 24V

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Safety Relays Electromechanical Relays Electromechanical Relays Safety Relays
Product Number 1350570-SFS4-L-DC24V 11N5917 SFS4-L-DC24V SFS4-L-DC24V
Product Name Relays - Safety Relays Sf Relay Slim T Panasonic General Purpose Relays Safety Relays
Mounting PCBoard; Through Hole Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-MT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Operating Temp 14 to 140 F (-10 to 60 C)
View Details
Relay module - 288-312 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
3 suppliers
Power Relays - FTR-F6 - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details