TE Connectivity Electromechanical Relays & Contactors 9-1415018-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay with 3 form A + 3 form B contacts, designed for industrial automation and safety systems. It features AgSnO2 contact material, a maximum switching voltage of 400VAC, and a rated coil voltage of 110VDC with a power consumption of 1200mW. The relay complies with EN61810-3 for force-guided contacts and meets safety approvals including VDE, UL, TÜV, and CCC. It has a mounting style of board mount with solder pin termination, and provides 5.5mm clearance and creepage on the PCB. Mechanical endurance is rated at 10×10¶ operations with contacts rated for 8A at 250VAC. The operating temperature range is -25°C to 70°C.

Datasheet Summary
Powered by GS/AI

The SR6 series is a 6-pole force-guided relay with 3 form A + 3 form B contacts, designed for industrial automation and safety systems. It features AgSnO2 contact material, a maximum switching voltage of 400VAC, and a rated coil voltage of 110VDC with a power consumption of 1200mW. The relay complies with EN61810-3 for force-guided contacts and meets safety approvals including VDE, UL, TÜV, and CCC. It has a mounting style of board mount with solder pin termination, and provides 5.5mm clearance and creepage on the PCB. Mechanical endurance is rated at 10×10¶ operations with contacts rated for 8A at 250VAC. The operating temperature range is -25°C to 70°C.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 9-1415018-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
9-1415018-1
Electromechanical Relays & Contactors 9-1415018-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 30 G  [1.058 OZ ] Configuration Features Contact Arrangement : 3A (NO) + 3B (NC) Contact Number of Poles : 6 Contact Features Contact Material : AgSnO2 Dimensions Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ] Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ] Product Height : 16.5 MM  [.649 INCH ] Product Length : 55 MM  [2.165 INCH ] Product Width : 16.5 MM  [.65 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 1.2 Coil Resistance (OHM) : 10080 Coil Voltage Rating (VDC) : 110 Contact Current Rating (AMP) : 8 Contact Switching Load (Min) : 10mA @ 5V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 250 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500 Mechanical Attachment Product Mount Type : Board Mount Operation/Applicatio n Coil Magnetic System : Monostable Other Coil Power Rating Class (WATT) : >1 - ≤1.5 Contact Current Class (AMP) : >5 - ≤10 Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ] Packaging Features Packaging Method : Box & Tube Product Availability Product Availability : Worldwide Product Type Features Relay & Contactor Type : Force-Guided Relay Termination Features Coil Termination & Connection Type : Solder Pins Main Termination & Connection Type : Solder Pins Usage Conditions Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 30 G  [1.058 OZ ]

Configuration Features


  • Contact Arrangement : 3A (NO) + 3B (NC)
  • Contact Number of Poles : 6

Contact Features


  • Contact Material : AgSnO2

Dimensions


  • Insulation Clearance Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Insulation Creepage Between Contact & Coil : 5.5 MM  [.217 INCH ]
  • Product Height : 16.5 MM  [.649 INCH ]
  • Product Length : 55 MM  [2.165 INCH ]
  • Product Width : 16.5 MM  [.65 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 1.2
  • Coil Resistance (OHM) : 10080
  • Coil Voltage Rating (VDC) : 110
  • Contact Current Rating (AMP) : 8
  • Contact Switching Load (Min) : 10mA @ 5V
  • Contact Switching Voltage (Max) (VAC) : 400
  • Contact Voltage Rating (VAC) : 250
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 3000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 4000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500

Mechanical Attachment


  • Product Mount Type : Board Mount

Operation/Application


  • Coil Magnetic System : Monostable

Other


  • Coil Power Rating Class (WATT) : >1 - ≤1.5
  • Contact Current Class (AMP) : >5 - ≤10
  • Height Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >16 - ≤22 MM  [>.63 - ≤.866 INCH ]

Packaging Features


  • Packaging Method : Box & Tube

Product Availability


  • Product Availability : Worldwide

Product Type Features


  • Relay & Contactor Type : Force-Guided Relay

Termination Features


  • Coil Termination & Connection Type : Solder Pins
  • Main Termination & Connection Type : Solder Pins

Usage Conditions


  • Environmental Ambient Temperature (Max) : 70 DEGC  [158 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -25 - 70 DEGC  [-13 - 158 DEGF ]
Buy Now Datasheet
Power Relays, Over 2 Amps - 9-1415018-1 - 1035615-9-1415018-1 - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - 9-1415018-1
1035615-9-1415018-1
Power Relays, Over 2 Amps - 9-1415018-1 1035615-9-1415018-1
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1035615-9-1415018-1 Packaging: Bulk Termination: PCB Contact Material: Silver, Tin Current Rating: 38 A Length: 55 mm Approvals: VDE, cULus Coil Resistance: 10.08 kΩ Coil Current: 10.913 A Contact Current Rating: 8 A Relay Type: Safety Coil Type: Non-Latching Coil Power: 1.5 W Height: 16.5 mm Weight: 30 g Number of Channels: 6 Width: 16.51 mm Categories: Power Relays,Over 2 Amps Alternative Parts (Cross-Reference): 5-1415019-1; 3-1415353-1; 6-1415027-1; SFS2-DC24V; SFS3-DC12V; SF4D-DC12V914150181; V23050-A1110-A533; V23050-A1110-A533.; V23050A1110A533; V23050A1110A533.; Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 70 °C Lead Free: Yes Mount: Through Hole RoHS: Compliant Min Operating Temperature: -25 °C Schedule B: 8536410050, 8536410050 REACH SVHC: Unknown Throw Configuration: 3PST, 6PST, DP, DPST Coil Voltage (DC): 110 V Contact Voltage Rating (AC): 250 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1035615-9-1415018-1
Packaging: Bulk
Termination: PCB
Contact Material: Silver, Tin
Current Rating: 38 A
Length: 55 mm
Approvals: VDE, cULus
Coil Resistance: 10.08 kΩ
Coil Current: 10.913 A
Contact Current Rating: 8 A
Relay Type: Safety
Coil Type: Non-Latching
Coil Power: 1.5 W
Height: 16.5 mm
Weight: 30 g
Number of Channels: 6
Width: 16.51 mm
Categories: Power Relays,Over 2 Amps
Alternative Parts (Cross-Reference): 5-1415019-1; 3-1415353-1; 6-1415027-1; SFS2-DC24V; SFS3-DC12V; SF4D-DC12V914150181; V23050-A1110-A533; V23050-A1110-A533.; V23050A1110A533; V23050A1110A533.;
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 70 °C
Lead Free: Yes
Mount: Through Hole
RoHS: Compliant
Min Operating Temperature: -25 °C
Schedule B: 8536410050, 8536410050
REACH SVHC: Unknown
Throw Configuration: 3PST, 6PST, DP, DPST
Coil Voltage (DC): 110 V
Contact Voltage Rating (AC): 250 V

Buy Now
Relays - 9-1415018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
SR6-V23050

SR6-V23050

Buy Now
Relays - 9-1415018-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Force Guided Relays

Force Guided Relays

Buy Now
Power Relay, 3Pst-No/nc, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity - 57AC7619 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 3Pst-No/nc, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
57AC7619
Power Relay, 3Pst-No/nc, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity 57AC7619
POWER RELAY, 3PST-NO/NC, 8A, 250VAC, TH; Contact Configuration:3PST-N O, 3PST-NC; Coil Voltage:110VDC; Contact Current:8A; Product Range:SR6 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

POWER RELAY, 3PST-NO/NC, 8A, 250VAC, TH; Contact Configuration:3PST-NO, 3PST-NC; Coil Voltage:110VDC; Contact Current:8A; Product Range:SR6 Series; Relay Mounting:Through Hole; Coil Type:Non Latching; Contact Voltage VAC:250V; Relay RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number 9-1415018-1 1035615-9-1415018-1 9-1415018-1 57AC7619
Product Name Electromechanical Relays & Contactors Power Relays, Over 2 Amps - 9-1415018-1 Relays Power Relay, 3Pst-No/nc, 8A, 250Vac, Th; Contact Configuration Schrack Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS RoHS
Operating Temp -13 to 158 F (-25 to 70 C)
AC Voltage 400 volts
DC Power 1.2 watts
DC Coil Voltage 110 volts 110 volts 110 volts
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393122-9 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
AC Power 1.2 VA
View Details
2 suppliers
Specs
Relay Type General
View Details
Power Relays - 1-1393217-3 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
2 suppliers
Relays - 1-1393231-0 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers