RELAY SAFETY DPDT 6A 110V Safety Non Latching 6.4mA 110VDC DPDT (2 Form C) 6A 400VAC - Max 82.5 VDC 11 VDC Sealed - Fully Through Hole PC Pin Bulk
Win Source Part Number: 1383817-V23047-A1110
Category: Relays>Safety Relays
Series: SR2M, SCHRACK
Termination Style: PC Pin
Features: Sealed - Fully
Package: Tube
Contact Form: DPDT (2 Form C)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20 pcs
Coil Resistance: 17.3 kOhms
Coil Current: 6.4 mA
Coil Voltage: 110VDC
Contact Rating (Current): 6 A
Switching Voltage: 400VAC - Max
Coil Power: 700mW
Mounting Type: Through Hole
Temperature Range - Operating: -25°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 44 pct.
Must Operate Voltage: 82.5 VDC
Must Release Voltage: 11 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.49.0050
Mfr: TE Connectivity
Base Product Number: V23047
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Safety Relays V23047-A1110-A501
RELAY SAFETY DPDT 6A 110V
V23047-A1110-A501
| ASAP Semiconductor LLC | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Safety Relays | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays |
| Product Number | V23047-A1110-A501 | 1383817-V23047-A1110-A501 | V23047-A1110-A501 | V23047-A1110-A501 | 35AC5295 |
| Product Name | RELAY SAFETY DPDT 6A 110V Safety Non Latching 6.4mA 110VDC DPDT (2 Form C) 6A 400VAC - Max 82.5 VDC 11 VDC Sealed - Fully | Relays - Safety Relays | Safety Relays | Safety Relays | V23047-A1110-A501 Potter&brumfield Te Connectivity |
| Channels | Double Throw |