The MKT1813 series consists of axial metallized polyester film capacitors for blocking, bypassing, filtering, and decoupling in low-voltage applications. The capacitors are encapsulated in flame-retardant epoxy resin with tinned wire leads and are supplied loose, in ammopack, or on reel. Rated DC voltages include 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V. Capacitance ranges from 470 pF to 22 μF with tolerances of ±5 %, ±10 %, or ±20 %. The climatic testing class is 55/100/56 according to IEC 60068-1, with a maximum application temperature of 100 °C. The part number MKT1813422014 corresponds to a 0.22 μF, 100 V DC capacitor with ±10 % tolerance, and its dimensions are 8.0 mm in diameter and 26.5 mm in length. The capacitors meet IEC 60384-2 and have a pull test requirement of minimum 20 N on leads per IEC 60068-2-21.
Manufacturer: AMIS
Category: Relays - Safety Relays
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 700V
Voltage Rating - DC: 2000V (2kV)
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.45" L x 0.24" W x 0.30" H (11.5mm x 6.1mm x 7.5mm)
Termination: Solder
Applications: Telecom
| Win Source Electronics | |
|---|---|
| Product Category | Safety Relays |
| Product Name | Relays - Safety Relays |
| Mounting | PCBoard; Fixed |