The 10613-24-9 is a data bus cable optimized for MIL-STD-1553 applications, featuring a 77 ohm characteristic impedance and double shielding. It has a conductor construction of 19 strands of AWG 36 silver-coated copper alloy in an AWG 24 strength core, with radiation-crosslinke
Alternative Parts (Cross-Reference): Cross
Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Relays - Safety Relays
Part Status: Obsolete
Cable Type: Individual
Wire Gauge: 12-16 AWG
Conductor Strand: 7/36
Jacket (Insulation) Material: Polyethylene (PE)
Jacket (Insulation) Diameter: 0.252" (6.40mm)
Shield Type: Foil, Braid
Length: 0.50' (152.4mm)
| Win Source Electronics | |
|---|---|
| Product Category | Safety Relays |
| Product Name | Relays - Safety Relays |
| Mounting | PCBoard |