Panasonic Relays - Safety Relays ASFM0032S

Description
Win Source Part Number: 1014070-ASFM0032S Category: Relays>Safety Relays Series: SF-M Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 33.3 Ohms Coil Current: 90 mA Operate Time: 15 ms Coil Voltage: 3VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 10 ms Coil Power: 270mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.25 VDC Must Release Voltage: 0.3 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-ASFM0032S Base Product Number: ASFM0032
Request a Quote Datasheet
Description
Win Source Part Number: 1014070-ASFM0032S Category: Relays>Safety Relays Series: SF-M Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 33.3 Ohms Coil Current: 90 mA Operate Time: 15 ms Coil Voltage: 3VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 10 ms Coil Power: 270mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.25 VDC Must Release Voltage: 0.3 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-ASFM0032S Base Product Number: ASFM0032
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Safety Relays - 1014070-ASFM0032S - Win Source Electronics
Laguna Hills, CA, United States
Relays - Safety Relays
1014070-ASFM0032S
Relays - Safety Relays 1014070-ASFM0032S
Win Source Part Number: 1014070-ASFM0032S Category: Relays>Safety Relays Series: SF-M Termination Style: PC Pin Features: Sealed - Flux Protection Package: Tube Contact Form: DPST-NO/NC (1 Form A, 1 Form B) Contact Material: Silver Nickel (AgNi) Standard Package: 20 Coil Resistance: 33.3 Ohms Coil Current: 90 mA Operate Time: 15 ms Coil Voltage: 3VDC Contact Rating (Current): 6 A Switching Voltage: 250VAC, 125VDC - Max Release Time: 10 ms Coil Power: 270mW Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 2.25 VDC Must Release Voltage: 0.3 VDC HTSUS: 8536.41.0020 Mfr: Panasonic Electric Works Other Names: 255-ASFM0032S Base Product Number: ASFM0032

Win Source Part Number: 1014070-ASFM0032S
Category: Relays>Safety Relays
Series: SF-M
Termination Style: PC Pin
Features: Sealed - Flux Protection
Package: Tube
Contact Form: DPST-NO/NC (1 Form A, 1 Form B)
Contact Material: Silver Nickel (AgNi)
Standard Package: 20
Coil Resistance: 33.3 Ohms
Coil Current: 90 mA
Operate Time: 15 ms
Coil Voltage: 3VDC
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 125VDC - Max
Release Time: 10 ms
Coil Power: 270mW
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 2.25 VDC
Must Release Voltage: 0.3 VDC
HTSUS: 8536.41.0020
Mfr: Panasonic Electric Works
Other Names: 255-ASFM0032S
Base Product Number: ASFM0032

Buy Now Datasheet
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic - 23AJ4614 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
23AJ4614
Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic 23AJ4614
SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-N O, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

SAFETY RELAY, SPST, 250V, 6A; Coil Voltage:3VDC; Contact Configuration:SPST-NO, SPST-NC; Product Range:SF-M Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:PC Pin; Contact Voltage AC Nom:250V; IP Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Newark, An Avnet Company
Product Category Safety Relays Safety Relays
Product Number 1014070-ASFM0032S 23AJ4614
Product Name Relays - Safety Relays Safety Relay, Spst, 250V, 6A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data