Panasonic Safety Relays - SFS4-DC24V SFS4-DC24V

Description
Manufacturer: Panasonic Win Source Part Number: 933317-SFS4-DC24V Series: SFS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: SFS4-D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3097, SFS4DC24V
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 933317-SFS4-DC24V Series: SFS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: SFS4-D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3097, SFS4DC24V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Relays - SFS4-DC24V - 933317-SFS4-DC24V - Win Source Electronics
Laguna Hills, CA, United States
Safety Relays - SFS4-DC24V
933317-SFS4-DC24V
Safety Relays - SFS4-DC24V 933317-SFS4-DC24V
Manufacturer: Panasonic Win Source Part Number: 933317-SFS4-DC24V Series: SFS Operating Temperature Range: -40°C ~ 85°C Package: Bulk Mounting: Through Hole Family Name: SFS4-D Categories: Relays ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance Quantity per package: 50 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 47 Weeks HTSUS: 8536.41.0020 Other Part Number: 255-3097, SFS4DC24V

Manufacturer: Panasonic
Win Source Part Number: 933317-SFS4-DC24V
Series: SFS
Operating Temperature Range: -40°C ~ 85°C
Package: Bulk
Mounting: Through Hole
Family Name: SFS4-D
Categories: Relays
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 47 Weeks
HTSUS: 8536.41.0020
Other Part Number: 255-3097, SFS4DC24V

Buy Now Datasheet
Safety Relays - SFS4-DC24V - ODG (Origin Data Global)
Shenzhen, China
Safety Relays
SFS4-DC24V
Safety Relays SFS4-DC24V
RELAY SAFETY 6PST 6A 24V

RELAY SAFETY 6PST 6A 24V

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SFS4-DC24V
General Purpose Relays SFS4-DC24V
General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

General Purpose Relays Safety Relay 24VDC 4 Form A 2 Form B

Buy Now Datasheet
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic - 11N5915 - Newark, An Avnet Company
Chicago, IL, United States
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
11N5915
Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic 11N5915
RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-N O, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

RELAY, SAFETY, 4NO, 2NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:4PST-NO, DPST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Safety Relays Electromechanical Relays Safety Relays
Product Number 933317-SFS4-DC24V SFS4-DC24V SFS4-DC24V 11N5915
Product Name Safety Relays - SFS4-DC24V Safety Relays General Purpose Relays Relay, Safety, 4No, 2Nc, 250Vac, 6A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

31A/35A Miniature Power Relay - CHFN-H Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details
Relay module - 859-393 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Type 26.06 - Step relay 10A - 260682300000 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Approvals CE-2, IMQ-grande, EAC-1, ukca
NO 2
View Details