The 292230-7 is a vertical, surface-mount PCB header with 7 positions and a 1.5 mm centerline, designed for wire-to-board signal connections. It features a fully shrouded nylon housing with locating posts and boardlock retention, terminating with tin-plated brass square pins on a staggered layout. The connector measures 13 mm in length, 6.9 mm in height, and 4.7 mm in width, with a recommended PCB thickness of 0.8 mm. It supports a maximum current of 2 A and operates from -40 °C to 105 °C. The unit is compliant with CSA and UL standards, including UL 94V-0 flammability rating, and is suitable for reflow soldering up to 245 °C. Packaging is supplied in boxes or tape reels of 500 units.
Manufacturer: AMIS
Category: Relays - Safety Relays
Part Status: Obsolete
Contact Type: Female Socket
Connector Type: Receptacle
Pitch - Mating: 0.050" (1.27mm)
Mounting Type: Fixed
Termination: Solder
Fastening Type: Spring Lock
Contact Length - Mating: 0.120" (3.05mm)
Insulation Height: 0.228" (5.80mm)
Contact Finish - Mating: Gold-Palladium
Insulation Material: Polybutylene Terephthalate (PBT), Polyester, Glass Filled
| Win Source Electronics | |
|---|---|
| Product Category | Safety Relays |
| Product Name | Relays - Safety Relays |
| Mounting | PCBoard; Fixed |