Weidmüller 1319280000 Safety Relay
Manufacturer: Weidmüller
Category: Relays Safety Relays
Series: SCS
Package: Bulk
Contact Form: 6PST-4NO/2NC (4 Form A, 2 Form B)
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Mounting Type: DIN Rail
Alternative Parts (Cross-Reference): Cross
Product Status: Active
| RS Components, Ltd. | Win Source Electronics | |
|---|---|---|
| Product Category | Safety Relays | Safety Relays |
| Product Number | 9028117 | |
| Product Name | Safety Relays | Relays Safety Relays |
| Mounting | DIN; Din rail | PCBoard; DIN Rail |