Win Source Part Number: 962499-SR231A00
Category: Relays>Safety Relays
Series: SR231A
Termination Style: Screw Terminal
Features: Lighted Indicator
Package: Bulk
Contact Form: DPST-NO (2 Form A)
Standard Package: 1
Coil Voltage: 24VDC
Contact Rating (Current): 1.5 A
Switching Voltage: 24VDC - Max
Mounting Type: DIN Rail
Temperature Range - Operating: -10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.41.0020
Mfr: Omron Automation and Safety
Other Names: 44510-2310,445102310
Base Product Number: SR231A
Product Status: Obsolete
RoHS Status: Not applicable
SR231, 24VDC, 2 inputs (two), 2 outputs, 2 solid state aux.
| Win Source Electronics | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Safety Relays | Solid State Relays | Safety Relays |
| Product Number | 962499-SR231A00 | 34P1199 | SR231A00 |
| Product Name | Relays - Safety Relays | Sr231, 24Vdc, 2 Inputs (Two), 2 Outputs, 2 Solid State Aux. Omron Sti | Safety Relays |
| Mounting | PCBoard; DIN Rail | DIN; DIN Rail |