PCB relay,3PNO+3PNC,6A 24Vdc
PCB relay,3PNO+3PNC,6A 24Vdc
Win Source Part Number: 1356618-SFS6-DC24V
Category: Relays - Safety Relays
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 31 pct.
MSL Level: 1 (Unlimited)
Mfr: Panasonic Electric Works
Series: SFS
Package: Bulk
Product Status: Active
Base Product Number: SFS6-D
Mounting Type: Through Hole
HTSUS: 8536.41.0020
ECCN: EAR99
Contact Material: Silver Tin Oxide (AgSnO)
Termination Style: PC Pin
Coil Voltage: 24VDC
Contact Form: 6PST-3NO/3NC (3 Form A, 3 Form B)
Contact Rating (Current): 6 A
Switching Voltage: 250VAC, 30VDC - Max
Coil Current: 20.8 mA
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
Operate Time: 20 ms
Release Time: 20 ms
Coil Resistance: 1.15 kOhms
Coil Power: 500mW
RELAY SAFETY 6PST 6A 24V
RELAY, SAFETY, 3NO, NC, 250VAC, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N
SAFETY RELAY, 3PST-NO, 3PST-NC, 250V, 6A; Coil Voltage:24VDC; Contact Configuration:3PST-N
General Purpose Relays Safety Relay 24VDC 3 Form A 3 Form B
PANASONIC EW SFS6-DC24V SAFETY RELAY, 6PST-3NO/3NC, 24VDC, 6A
| RS Components, Ltd. | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Safety Relays | Safety Relays | Safety Relays | Electromechanical Relays | Safety Relays |
| Product Number | 6997032 | 1356618-SFS6-DC24V | SFS6-DC24V | 11N5923 | SFS6-DC24V | 590-SFS6-DC24V |
| Product Name | Force Guided Relays | Relays - Safety Relays | Safety Relays | Relay, Safety, 3No, Nc, 250Vac, 6A; Coil Voltage Panasonic | General Purpose Relays | PANASONIC EW SFS6-DC24V SAFETY RELAY, 6PST-3NO/3NC, 24VDC, 6A |
| Mounting | PCBoard; Pcb mount | PCBoard; Through Hole | Through Hole | PCBoard; Through Hole | Through Hole | |
| Poles | Triple Pole (TP) | |||||
| Number if >4 | 3 # | |||||
| Throw | Double Throw | |||||
| Approvals | RoHS | RoHS |