Panasonic Relays Safety Relays SF4D-DC5V

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Safety Relays Series: SF4D Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: 8PST-4NO/4NC (4 Form A, 4 Form B) Switching Voltage: 440VAC, 30VDC - Max
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Safety Relays Series: SF4D Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: 8PST-4NO/4NC (4 Form A, 4 Form B) Switching Voltage: 440VAC, 30VDC - Max
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays Safety Relays -  - Win Source Electronics
Laguna Hills, CA, United States
Relays Safety Relays
Relays Safety Relays
Alternative Parts (Cross-Reference): Cross Manufacturer: Panasonic Electric Works Category: Relays Safety Relays Series: SF4D Package: Bulk Product Status: Active Mounting Type: Through Hole Coil Voltage: 5VDC Contact Form: 8PST-4NO/4NC (4 Form A, 4 Form B) Switching Voltage: 440VAC, 30VDC - Max

Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electric Works
Category: Relays Safety Relays
Series: SF4D
Package: Bulk
Product Status: Active
Mounting Type: Through Hole
Coil Voltage: 5VDC
Contact Form: 8PST-4NO/4NC (4 Form A, 4 Form B)
Switching Voltage: 440VAC, 30VDC - Max

Buy Now Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
SF4D-DC5V
General Purpose Relays SF4D-DC5V
General Purpose Relays Polarized PowerRelay 4 Form A 4 Form B

General Purpose Relays Polarized PowerRelay 4 Form A 4 Form B

Buy Now Datasheet
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic - 71Y9316 - Newark, An Avnet Company
Chicago, IL, United States
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic
71Y9316
Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic 71Y9316
SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:4PST-N O, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

SAFETY RELAY, 4PST-NO, 4PST-NC, 250V, 6A; Coil Voltage:5VDC; Contact Configuration:4PST-NO, 4PST-NC; Product Range:SF Series; Relay Mounting:Through Hole; Contact Current:6A; Relay Terminals:Solder; Contact Voltage AC Nom:250V; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Safety Relays Electromechanical Relays Safety Relays
Product Number SF4D-DC5V 71Y9316
Product Name Relays Safety Relays General Purpose Relays Safety Relay, 4Pst-No, 4Pst-Nc, 250V, 6A; Coil Voltage Panasonic
Mounting PCBoard; Through Hole PCBoard; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415545-2 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170604019 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Throw Double Throw
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
View Details
Power Relays - FTR-K1-105C sealed (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details