Waldom Electronics Datasheets for Pushbutton Switches

Pushbutton switches are mechanical switches defined by the method used to activate the switch. The activation method is typically in the form of a plunger that is pushed down to open or close the switch.
Pushbutton Switches: Learn more

Product Name Notes
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 100/125/250 VAC VOLTAGE RATING 0.5 AMPERE AT 100/125 VAC, 0.2 AMPERE AT 250 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND...
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 125 VAC VOLTAGE RATING 0.335 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK...
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL 100/250 VAC VOLTAGE RATING 0.2 AMPERE AT 250 VAC, 0.5 AMPERE AT 100 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE...
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL AUDIO, COMPUTER, MODEM, TELECOMMUNICATION, TEST/MEDICAL INSTRUMENTATION APPLICATION 125/250 VAC VOLTAGE RATING 9/16 INCH HOLE, BLACK DRESS NUT MOUNTING 6 AMPERE...
DPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125 VAC, 28 VDC VOLTAGE RATING 0.25 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND...
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK...
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT...
SPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 125 VAC VOLTAGE RATING 0.335 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK...
SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC, 6/12 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125/250 VAC CURRENT RATING 0.25...
SPDT CONTACT CONFIGURATION MOMENTARY OPERATION TYPE UL APPROVAL 15/32 INCH-32 TPI BUSHING MOUNTING 250 MILLIAMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125 VAC, 28 VDC VOLTAGE RATING 0.25 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND...
SPDT, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T]...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE WHITE PLASTIC BUTTON TYPE GC[T]...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE METAL...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.561 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC, 125 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125...
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC...
SPST CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.5 AMPERE CURRENT RATING 6.3 MM TAB TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/125 VAC, 28 VDC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER LUG TERMINAL TYPE...
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC,...
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING...
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 120/277 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 3 AMPERE AT 120 VAC, 1.5...
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC...
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250...
SPST, NC CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3...
SPST, NC CONTACT CONFIGURATION UL APPROVAL 120 VAC, 28 VDC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC...
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/2 AMPERE AT 125 VAC, 1/4 AMPERE AT 250 VAC...
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 1 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 0.315 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 1 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING SNAP IN MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.295 INCH L BUSHING MOUNTING 3 AMPERE AT 125 VAC, 1 AMPERE AT 250 VAC CURRENT RATING...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 15/32 INCH-32 TPI BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 1/4 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 1 AMPERE AT 125 VAC, 1/2 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE RED PLASTIC BUTTON TYPE...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.634 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/240 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 120 VAC, 3...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC/VDC VOLTAGE RATING 0.225 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125 VAC/VDC VOLTAGE RATING 1/4 INCH-40 TPI X 0.225 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC...
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250...
SPST, NO CONTACT CONFIGURATION UL APPROVAL 120/250 VAC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/2 AMPERE AT 120 VAC, 1/4 AMPERE AT 250 VAC CURRENT...