Waldom Electronics Specialty Pushbutton Switch 35-3457

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/240 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/240 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3457 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3457
Specialty Pushbutton Switch 35-3457
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/240 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING
  • 6 AMPERE AT 120 VAC, 3 AMPERE AT 240 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3457
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Fully Illuminated, Vandal Resistant Pushbutton Switch - LP3-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-APYM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details