Waldom Electronics Datasheets for Slide Switches
Slide switches are mechanical switches defined by their method of activation. The switch is a slider that moves (slides) from position to position.
Slide Switches: Learn more
| Product Name | Notes |
|---|---|
| 1.126 INCH L X 0.545 INCH W X 1.905 INCH D SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE COPPER ALLOY BODY MATERIAL SOLDER TERMINAL TYPE COPPER ALLOY TERMINAL MATERIAL 11... | |
| 19.1 MM L X 5.5 MM W X 12.1 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE BRONZE BODY MATERIAL SOLDER TERMINAL TYPE COPPER TERMINAL MATERIAL | |
| 34.5 MM L X 14 MM W SIZE DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL 6 AMPERE CONTACT AC... | |
| 36.1 MM L X 11.6 MM W X 13.5 MM D SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL BRONZE BODY MATERIAL PRINTED CIRCUIT TERMINAL TYPE COPPER TERMINAL MATERIAL... |