Waldom Electronics Specialty Pushbutton Switch 35-406

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-406 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-406
Specialty Pushbutton Switch 35-406
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-406
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-TGM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1116524 - RS Components, Ltd.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Raised
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
Terminal Type Quick connect
View Details
22mm Incandescent Module 800F PB - 800F-D1C - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Configuration Normally Closed (NC)
Max AC Voltage Rating 6 volts
Max DC Voltage Rating 6 volts
View Details