Waldom Electronics Specialty Pushbutton Switch 35-473-BU

Description
SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC, 6/12 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125/250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND APPLICABLE STANDARD VDE PACKAGING TYPE BULK
Datasheet
Description
SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC, 6/12 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125/250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND APPLICABLE STANDARD VDE PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-473-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-473-BU
Specialty Pushbutton Switch 35-473-BU
SPDT CONTACT CONFIGURATION MOMENTARY ON/MOMENTARY OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC, 6/12 VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125/250 VAC CURRENT RATING 0.25 INCH QUICK CONNECT TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND APPLICABLE STANDARD VDE PACKAGING TYPE BULK
  • SPDT CONTACT CONFIGURATION
  • MOMENTARY ON/MOMENTARY OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC, 6/12 VDC VOLTAGE RATING
  • 0.561 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125/250 VAC CURRENT RATING
  • 0.25 INCH QUICK CONNECT TERMINAL TYPE
  • RED PLASTIC BUTTON TYPE
  • GC[T] BRAND
  • APPLICABLE STANDARD VDE
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-473-BU
Product Name Specialty Pushbutton Switch
Switch Function Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
22mm Illuminated Mushroom Push Buttons - 2ALM3LB-012 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Dome Style, Sealed, Mil Grade, Alternate Action - P5-D - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
Push Button Switches - 1-2329383-0 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details