Waldom Electronics Datasheets for Wire and Cable Strippers
Cable and wire strippers are devices used to remove sections of insulation from electrical wire, allowing access to the conductor for terminating and splicing. This guide includes handheld, benchtop, powered, and chemical stripping processes.
Wire and Cable Strippers: Learn more
| Product Name | Notes |
|---|---|
| 1-1/4 INCH X 2-1/8 INCH X 3-1/4 INCH SIZE RG-58/U, RG-59/U CABLE TYPE GC[T] BRAND | |
| THREE LEVEL TYPE RG-58, RG-59, RG-62 CABLE TYPE MOLDED DELRIN BODY MATERIAL THORSELECT[T] BRAND | |
| TWO LEVEL TYPE RG-58, RG-59, RG-62 CABLE TYPE GC[T] BRAND | |
| TWO LEVEL TYPE RG-6, RG-59, RG-62 CABLE TYPE MOLDED DELRIN BODY MATERIAL THORSELECT[T] BRAND |