Waldom Electronics Datasheets for D-Subminiature Connectors
D-subminiature or D-sub connectors are sturdy electrical connectors with a mating face shaped like the letter D. They provide polarization because male and female connectors can fit together in only one way.
D-Subminiature Connectors: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 10 TYPE RJ45 TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 4 TYPE RJ11 TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 4 TYPE RJ11 TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 4 TYPE RJ11 TO DB9 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 4 TYPE RJ11 TO DB9 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 6 TYPE RJ12 TO DB15 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 6 TYPE RJ12 TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 6 TYPE RJ12 TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 6 TYPE RJ12 TO DB9 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 6 TYPE RJ12 TO DB9 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB15 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB15 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB9 FEMALE | |
| APPLICATION LAN/PC NETWORKING NUMBER OF POLES 8 TYPE RJ45 TO DB9 MALE | |
| APPLICATION LAN/PC NETWORKING TYPE DB25 MALE TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING TYPE DB9 FEMALE TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING TYPE DB9 FEMALE TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING TYPE DB9 MALE TO DB25 FEMALE | |
| APPLICATION LAN/PC NETWORKING TYPE DB9 MALE TO DB25 MALE | |
| APPLICATION LAN/PC NETWORKING TYPE HD15 MALE TO DB25 MALE | |
| D SUBMINIATURE TYPE COMPUTER APPLICATION PIN CONTACT TYPE GOLD CONTACT FINISH GC[T] BRAND TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE COMPUTER APPLICATION PVC BODY MATERIAL PIN CONTACT TYPE SOLDER CONTACT TERMINATION TYPE GOLD CONTACT FINISH | |
| D SUBMINIATURE TYPE VIDEO APPLICATION BRASS CONTACT MATERIAL PIN CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PHOSPHOR BRONZE CONTACT MATERIAL SOCKET CONTACT TYPE GOLD OVER NICKEL PLATED CONTACT FINISH GC[T] BRAND CURRENT RATING 5 AMPERE TERMINAL TYPE SOLDER | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 15 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 25 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP | |
| D SUBMINIATURE TYPE VIDEO APPLICATION PIN CONTACT TYPE 9 CONTACT(S) GC[T] BRAND CURRENT RATING 7.5 AMPERE TERMINAL TYPE CRIMP | |
| TYPE DB15 FEMALE TO DB15 FEMALE | |
| TYPE DB15 MALE TO DB15 FEMALE | |
| TYPE DB15 MALE TO DB15 MALE | |
| TYPE DB25 FEMALE TO CEN36 MALE | |
| TYPE DB25 FEMALE TO DB25 FEMALE | |
| TYPE DB25 MALE TO DB25 FEMALE | |
| TYPE DB25 MALE TO DB25 MALE | |
| TYPE DB37 FEMALE TO DB37 FEMALE | |
| TYPE DB37 MALE TO DB37 MALE | |
| TYPE DB9 FEMALE TO DB9 FEMALE | |
| TYPE DB9 FEMALE TO MD6 FEMALE | |
| TYPE DB9 FEMALE TO MD8 MALE | |
| TYPE DB9 MALE TO DB9 FEMALE | |
| TYPE DB9 MALE TO DB9 MALE | |
| TYPE DB9 MALE TO MD6 MALE |