Waldom Electronics Specialty Pushbutton Switch 35-476-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-476-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-476-BU
Specialty Pushbutton Switch 35-476-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING 0.409 INCH L BUSHING MOUNTING 0.5 AMPERE CURRENT RATING 6.3 MM TAB, EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • 0.409 INCH L BUSHING MOUNTING
  • 0.5 AMPERE CURRENT RATING
  • 6.3 MM TAB, EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR RED
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-476-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2317656-3 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function On Off
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Push Button Switches - 1115818 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details