Waldom Electronics Specialty Pushbutton Switch 35-491

Description
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL 100/250 VAC VOLTAGE RATING 0.2 AMPERE AT 250 VAC, 0.5 AMPERE AT 100 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet
Description
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL 100/250 VAC VOLTAGE RATING 0.2 AMPERE AT 250 VAC, 0.5 AMPERE AT 100 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-491 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-491
Specialty Pushbutton Switch 35-491
DPDT CONTACT CONFIGURATION PUSH ON/PUSH OFF OPERATION TYPE UL APPROVAL 100/250 VAC VOLTAGE RATING 0.2 AMPERE AT 250 VAC, 0.5 AMPERE AT 100 VAC CURRENT RATING PCB/SOLDER EYE TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
  • DPDT CONTACT CONFIGURATION
  • PUSH ON/PUSH OFF OPERATION TYPE
  • UL APPROVAL
  • 100/250 VAC VOLTAGE RATING
  • 0.2 AMPERE AT 250 VAC, 0.5 AMPERE AT 100 VAC CURRENT RATING
  • PCB/SOLDER EYE TERMINAL TYPE
  • BLACK PLASTIC BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-491
Product Name Specialty Pushbutton Switch
Switching Mechanism Double Pole, Double Throw (DPDT)
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16-APYM-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-2-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Push Button Switches - 1113889 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details
Pushbutton - 355045 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details