Waldom Electronics Specialty Pushbutton Switch 35-3429

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW, 0.187 INCH QUICK CONNECT TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW, 0.187 INCH QUICK CONNECT TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3429 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3429
Specialty Pushbutton Switch 35-3429
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW, 0.187 INCH QUICK CONNECT TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.561 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW, 0.187 INCH QUICK CONNECT TERMINAL TYPE
  • CHROME METAL BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3429
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763318 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
22mm Illuminated Projecting Push Buttons - 2ALP8LB-230 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
ComEx Illuminated button - comex illuminated button - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1113893 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type Solder Terminals; Solder pin
View Details