Waldom Electronics Specialty Pushbutton Switch 35-459-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-459-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-459-BU
Specialty Pushbutton Switch 35-459-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 16 AMPERE CURRENT RATING 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 16 AMPERE CURRENT RATING
  • 0.25 INCH QUICK CONNECT/SOLDER TERMINAL TYPE
  • BLACK PLASTIC BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-459-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-JYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEVSC-YM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features Is UL listed
View Details
Emergency Stop Push Buttons - 102717 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism INC
Features DustProof; RoHS; Weather resistant or waterproof
View Details