Waldom Electronics Specialty Pushbutton Switch 35-3471-BU

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3471-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3471-BU
Specialty Pushbutton Switch 35-3471-BU
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 120/125/250/277 VAC VOLTAGE RATING 0.5 INCH L BUSHING MOUNTING 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR WHITE PACKAGING TYPE BULK
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • 120/125/250/277 VAC VOLTAGE RATING
  • 0.5 INCH L BUSHING MOUNTING
  • 2 AMPERE AT 120/125/250 VAC, 1 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR WHITE
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3471-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 486-3907-ND - DigiKey
Specs
Actuator Specifications Square, Button
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
3 suppliers
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
A3A Lighted Pushbutton Switch - A3AT-91B1-00G - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type PCB
View Details