Waldom Electronics Specialty Pushbutton Switch 35-415-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 1 AMPERE AT 125 VAC, 1/2 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT/SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 1 AMPERE AT 125 VAC, 1/2 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT/SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-415-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-415-BU
Specialty Pushbutton Switch 35-415-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125/250 VAC VOLTAGE RATING SNAP IN MOUNTING 1 AMPERE AT 125 VAC, 1/2 AMPERE AT 250 VAC CURRENT RATING 0.187 INCH QUICK CONNECT/SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125/250 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 1 AMPERE AT 125 VAC, 1/2 AMPERE AT 250 VAC CURRENT RATING
  • 0.187 INCH QUICK CONNECT/SOLDER TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR RED
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-415-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Terminal Type Solder Pin
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TYM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details