Waldom Electronics Datasheets for Hookup Wires
Hookup wires are used in low current, low voltage (under 1000 V) applications within enclosed electronic equipment. They are also used in control panels, meters, computers, business machines, and appliances.
Hookup Wires: Learn more
| Product Name | Notes |
|---|---|
| CONDUCTOR CONSTRUCTION 4 STRANDS CONDUCTOR MATERIAL GALVANIZED STEEL CONDUCTOR SIZE 20 AWG PACKAGING 50 FT GC[T] BRAND | |
| CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR BLUE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED | |
| CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR RED INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED | |
| CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR WHITE INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED | |
| CONDUCTOR CONSTRUCTION SOLID CONDUCTOR SIZE 30 AWG INSULATION COLOR YELLOW INSULATION MATERIAL KYNAR. PACKAGING 50 FT SPOOL GC[T] BRAND CONDUCTOR FINISH SLIVER PLATED | |
| CONDUCTOR CONSTRUCTION STRANDED CONDUCTOR MATERIAL COPPER CONDUCTOR SIZE 16 AWG PACKAGING 50 FT GC[T] BRAND | |
| CONDUCTOR MATERIAL ALUMINUM CONDUCTOR SIZE 1/8 INCH PACKAGING 50 FT GC[T] BRAND USED ON ANTENNA DISCHARGE UNIT, GROUNDING MAST | |
| CONDUCTOR SIZE 21 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 50 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER | |
| CONDUCTOR SIZE 24 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 100 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER | |
| CONDUCTOR SIZE 28 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 200 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER | |
| CONDUCTOR SIZE 32 AWG INSULATION MATERIAL NYLON, POLYURETHANE PACKAGING 400 FT TEMPERATURE 730 DEG F GC[T] BRAND APPLICATION AUTO DEVICE, BALLAST, LIGHTING, MOTOR, RELAY, TIMER |