Waldom Electronics Specialty Pushbutton Switch 35-402

Description
SPST, NC CONTACT CONFIGURATION UL APPROVAL 120 VAC, 28 VDC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NC CONTACT CONFIGURATION UL APPROVAL 120 VAC, 28 VDC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-402 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-402
Specialty Pushbutton Switch 35-402
SPST, NC CONTACT CONFIGURATION UL APPROVAL 120 VAC, 28 VDC VOLTAGE RATING 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER TERMINAL TYPE BLACK PLASTIC BUTTON TYPE GC[T] BRAND
  • SPST, NC CONTACT CONFIGURATION
  • UL APPROVAL
  • 120 VAC, 28 VDC VOLTAGE RATING
  • 8 INCH-40 TPI X 0.125 INCH L BUSHING MOUNTING
  • 1/4 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • BLACK PLASTIC BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-402
Product Name Specialty Pushbutton Switch
Switching Mechanism Single Pole, Single Throw (SPST)
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Specs
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Pin
Max Current Rating 0.1250 amps
View Details
Sealed, MIL-PRF-8805/3 Momentary, Snap Action Pushbutton - P1 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A16L-AGM-12D-1P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT
Terminal Type PCB
View Details