Waldom Electronics Datasheets for Coaxial Cables and Triaxial Cables
Coaxial cables have an inner conductor insulated by a dielectric material and then surrounded by an outer conductor that is shielded with braid or foil. Triaxial cables add an extra layer of insulation and a second conductive sheath. They are commonly known as coax and triax, and are chosen because of their protection against external electromagnetic interference.
Coaxial Cables and Triaxial Cables: Learn more
| Product Name | Notes |
|---|---|
| APPLICATION MONITOR CABLE TYPE COAXIAL CONNECTOR AT ONE END BNC MALE CONNECTOR AT OTHER END BNC MALE LENGTH 6 FT LENGTH IN METERS 1.8288 LENGTH IN METERS - UOM M... | |
| CABLE TYPE COAXIAL CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M | |
| CABLE TYPE COAXIAL CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 FEMALE LENGTH 25 FT LENGTH IN METERS 7.62 LENGTH IN METERS - UOM M | |
| CABLE TYPE COAXIAL CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 MALE LENGTH 10 FT LENGTH IN METERS 3.048 LENGTH IN METERS - UOM M | |
| CABLE TYPE COAXIAL CONNECTOR AT ONE END HD15 MALE CONNECTOR AT OTHER END HD15 MALE LENGTH 25 FT LENGTH IN METERS 7.62 LENGTH IN METERS - UOM M | |
| CABLE TYPE COAXIAL IMPEDANCE 75 OHM | |
| RG59/U TYPE 1000 FT 304.8 LENGTH IN METERS 0.235 INCH OUTER DIAMETER BARE COPPER COVERED STEEL CONDUCTOR MATERIAL UL APPROVAL CATV, LAN, MATV, RF SIGNAL TRANSMISSION APPLICATION 1 CONDUCTOR(S) FOAM... | |
| RG6 TYPE 100 FT 30.48 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M | |
| RG6 TYPE 25 FT 7.62 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M | |
| RG6 TYPE 50 FT 15.24 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M | |
| RG6 TYPE 75 FT 22.86 LENGTH IN METERS MINI DISH SATELLITE SYSTEM APPLICATION 18 AWG CONDUCTOR SIZE BONDED ALUMINUM SHIELD MATERIAL GC[T] BRAND LENGTH IN METERS - UOM M |