Waldom Electronics Specialty Pushbutton Switch 35-3454

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3454 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3454
Specialty Pushbutton Switch 35-3454
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 125/250 VAC/VDC VOLTAGE RATING 0.561 INCH L BUSHING MOUNTING 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE METAL BUTTON TYPE GC[T] BRAND
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 125/250 VAC/VDC VOLTAGE RATING
  • 0.561 INCH L BUSHING MOUNTING
  • 10 AMPERE AT 125 VAC, 8 AMPERE AT 125 VAC/VDC, 4 AMPERE AT 250 VAC/VDC CURRENT RATING
  • 6 INCH WIRE LEAD TERMINAL TYPE
  • METAL BUTTON TYPE
  • GC[T] BRAND
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3454
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 1241.3039 - VAST STOCK CO., LIMITED
Specs
Terminal Type Solder Pin
Features Illuminated Switch
Max Current Rating 0.1000 amps
View Details
Vandal Resistant, Sealed, Momentary Action - P8-V - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Vandal Proof; Weather resistant or waterproof
Min. Actuating Force 2.5 lbs (1.13 kg)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-14B - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details