Waldom Electronics Specialty Pushbutton Switch 35-402-BU

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/125 VAC, 28 VDC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER LUG TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/125 VAC, 28 VDC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER LUG TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-402-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-402-BU
Specialty Pushbutton Switch 35-402-BU
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL APPROVAL 120/125 VAC, 28 VDC VOLTAGE RATING 0.125 INCH L BUSHING MOUNTING 1/4 AMPERE CURRENT RATING SOLDER LUG TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL APPROVAL
  • 120/125 VAC, 28 VDC VOLTAGE RATING
  • 0.125 INCH L BUSHING MOUNTING
  • 1/4 AMPERE CURRENT RATING
  • SOLDER LUG TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-402-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST)
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AA-90B1-00EY - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Push Button Switches - 1758162 - RS Components, Ltd.
Specs
Actuator Specifications Push button
Switch Function Maintained Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details
Pushbutton - 928748 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details