Waldom Electronics Specialty Pushbutton Switch 35-409

Description
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-409 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-409
Specialty Pushbutton Switch 35-409
SPST, NO CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE 125 VAC VOLTAGE RATING 3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK
  • SPST, NO CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • 3 AMPERE CURRENT RATING
  • SOLDER TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-409
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 368759 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
22mm Flush Momentary Push Buttons - 2AF8 - Altech Corp.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
3 suppliers
ComEx Illuminated button Ex i - comex illuminated button ex i - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 6.70E-4 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1115775 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
View Details