Waldom Electronics Specialty Pushbutton Switch 35-422-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE WHITE PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE WHITE PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-422-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-422-BU
Specialty Pushbutton Switch 35-422-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE 250 VAC VOLTAGE RATING 0.276 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE WHITE PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • 250 VAC VOLTAGE RATING
  • 0.276 INCH L BUSHING MOUNTING
  • 3 AMPERE CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • WHITE PLASTIC BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-422-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details
Push Button Switches - 1-2364700-5 - TE Connectivity
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
View Details
Push Button Switches - 1115776 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details