Waldom Electronics Specialty Pushbutton Switch 35-423-BU

Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING SNAP IN MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING SNAP IN MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-423-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-423-BU
Specialty Pushbutton Switch 35-423-BU
SPST, NO CONTACT CONFIGURATION MOMENTARY ON/MAINTAINED OFF OPERATION TYPE 125 VAC VOLTAGE RATING SNAP IN MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE RED PLASTIC BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST, NO CONTACT CONFIGURATION
  • MOMENTARY ON/MAINTAINED OFF OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • SNAP IN MOUNTING
  • 3 AMPERE CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • RED PLASTIC BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-423-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 922851 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Insert switch - insert switch - BARTEC
Specs
Base Material Thermoplastic / Plastic
Operating Temp -60 to 100 F (-51.11 to 37.78 C)
View Details
Push Button Switches - 1116526 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); Single pole single throw (spst)
View Details