Waldom Electronics Specialty Pushbutton Switch 35-3458

Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 120/277 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
Datasheet
Description
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 120/277 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-3458 - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-3458
Specialty Pushbutton Switch 35-3458
SPST, NC CONTACT CONFIGURATION MAINTAINED ON/MOMENTARY OFF OPERATION TYPE UL APPROVAL 120/277 VAC VOLTAGE RATING 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING SCREW TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR RED
  • SPST, NC CONTACT CONFIGURATION
  • MAINTAINED ON/MOMENTARY OFF OPERATION TYPE
  • UL APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • 15/32 INCH-32 TPI X 0.5 INCH L BUSHING MOUNTING
  • 3 AMPERE AT 120 VAC, 1.5 AMPERE AT 277 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR RED
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-3458
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact; Momentary Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Push Button Switches - 577283 - RS Components, Ltd.
Specs
Features DustProof; RoHS; Weather resistant or waterproof
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
5 suppliers
Hall Effect Linear Output Pushbutton Switch - HPL - OTTO Controls
Specs
Switch Function Momentary Contact
Features Weather resistant or waterproof
Min. Actuating Force 3.0 lbs (1.36 kg)
View Details
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-AGM-5D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details