Waldom Electronics Datasheets for Rotary Switches
Rotary switches move in a circle and can stop in several positions. There are two basic styles: single-deck and multi-deck.
Rotary Switches: Learn more
| Product Name | Notes |
|---|---|
| 0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE PC MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY... | |
| 0.25 SQ INCH SIZE SPST CONTACT CONFIGURATION OFF/ON OPERATION TYPE SURFACE MOUNTING 1 VA AT 50 V POWER RATING -40 TO 90 DEG C OPERATING TEMPERATURE 2 POSITION(S) COPPER ALLOY... | |
| 1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 1 POLE, 12 POSITION CONTACT CONFIGURATION 125 VAC, 28 VDC VOLTAGE RATING 250 MILLIAMPERE AT 125 VAC/28 VDC CURRENT RATING SOLDER LUG TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 1 POLE, 12 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125... | |
| 1 POLE, 8 POSITION CONTACT CONFIGURATION UL, CSA APPROVAL 125 VAC/VDC VOLTAGE RATING BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125 VDC CURRENT RATING GLASS FILLED NYLON... | |
| 1 POLE, 9 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125... | |
| 2 POLE, 4 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 2 POLE, 4 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 2 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125... | |
| 2 POLE, 6 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 2 POLE, 6 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 3 POLE, 3 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING 0.3 AMPERE CURRENT RATING SOLDER TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 3 POLE, 3 POSITION CONTACT CONFIGURATION 125 VAC VOLTAGE RATING BUSHING MOUNTING 0.3 AMPERE AT 125 VAC CURRENT RATING SOLDER EYELET TERMINAL TYPE METAL ACTUATOR MATERIAL GC[T] BRAND | |
| 3 POLE, 4 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125... | |
| 4 POLE, 3 POSITION CONTACT CONFIGURATION UL APPROVAL 125 VAC/VDC VOLTAGE RATING 3/8 INCH-32 TPI X 0.275 INCH L BUSHING MOUNTING 2.5 AMPERE AT 125 VAC, 350 MILLIAMPERE AT 125... | |
| DPDT CONTACT CONFIGURATION ON/OFF/ON OPERATION TYPE SCREW TERMINAL TYPE STEEL TERMINAL MATERIAL STEEL KEY MATERIAL 0.5 AMPERE CONTACT DC CURRENT 6 V CONTACT DC VOLTAGE | |
| DPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 420HA GENERAL ELECTRIC CO SOCKET TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V... | |
| DPDT CONTACT CONFIGURATION ON/ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 3 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4... | |
| SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.41 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250... | |
| SP3T CONTACT CONFIGURATION OFF/ON/ON/ON OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4 AMPERE CONTACT DC... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL SOLDER TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE 4... | |
| SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL COPPER KEY MATERIAL 4 AMPERE CONTACT AC CURRENT 125 V CONTACT AC VOLTAGE... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE SCREW TERMINAL TYPE BRASS TERMINAL MATERIAL BRASS KEY MATERIAL 2.5 AMPERE CONTACT AC CURRENT 120 V CONTACT AC VOLTAGE 1 AMPERE CONTACT DC CURRENT... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 18 AWG 6 INCH WIRE LEAD... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL 125/250 VAC VOLTAGE RATING 6 AMPERE AT 125 VAC, 3 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD TERMINAL TYPE... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3 AMPERE AT 125 VAC, 1.5 AMPERE AT 250 VAC CURRENT RATING 6 INCH WIRE LEAD... | |
| SPST CONTACT CONFIGURATION ON/OFF OPERATION TYPE UL APPROVAL APPLIANCE APPLICATION 125/250 VAC VOLTAGE RATING 3/8 INCH-27 TPI X 0.34 INCH L BUSHING MOUNTING 6 AMPERE AT 125 VAC, 3 AMPERE... | |
| TUMBLER TUBULAR LOCK TYPE 0.88 DIA INCH SIZE SPDT CONTACT CONFIGURATION ON/ON OPERATION TYPE UL APPROVAL WIRE LEAD TERMINAL TYPE 2 POSITION(S) COPPER TERMINAL MATERIAL 4 AMPERE CONTACT AC CURRENT... |