Waldom Electronics Specialty Pushbutton Switch 35-458-BU

Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet
Description
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-458-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-458-BU
Specialty Pushbutton Switch 35-458-BU
SPST CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED OFF OPERATION TYPE UL, CSA APPROVAL 125/250 VAC VOLTAGE RATING 0.562 INCH L BUSHING MOUNTING 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING SCREW TERMINAL TYPE CHROME METAL BUTTON TYPE GC[T] BRAND PACKAGING TYPE BULK
  • SPST CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED OFF OPERATION TYPE
  • UL, CSA APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 0.562 INCH L BUSHING MOUNTING
  • 15 AMPERE AT 125 VAC, 10 AMPERE AT 250 VAC CURRENT RATING
  • SCREW TERMINAL TYPE
  • CHROME METAL BUTTON TYPE
  • GC[T] BRAND
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-458-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

A3A Lighted Pushbutton Switch - A3AT-90B1-00ER - Aratas America LLC
Specs
Switch Function Alternate Contact (Push-Push)
Terminal Type Solder
Features Illuminated Switch
View Details
Switch, push button, 3 pole - K122351A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Push Button Switches - 1115825 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switching Mechanism Double Pole, Double Throw (DPDT); Double pole double throw (dpdt)
Terminal Type Solder Terminals; Solder pin
View Details
Pushbutton - 908304 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
Switch Function Alternate Contact (Push-Push)
View Details