Waldom Electronics Specialty Pushbutton Switch 35-405-BU

Description
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 125 VAC VOLTAGE RATING 0.335 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet
Description
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 125 VAC VOLTAGE RATING 0.335 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Pushbutton Switch - 35-405-BU - Waldom Electronics
Rockford, IL, USA
Specialty Pushbutton Switch
35-405-BU
Specialty Pushbutton Switch 35-405-BU
DPDT CONTACT CONFIGURATION MAINTAINED ON/MAINTAINED ON OPERATION TYPE 125 VAC VOLTAGE RATING 0.335 INCH L BUSHING MOUNTING 3 AMPERE CURRENT RATING SOLDER EYELET TERMINAL TYPE GC[T] BRAND ACTUATOR COLOR BLACK PACKAGING TYPE BULK
  • DPDT CONTACT CONFIGURATION
  • MAINTAINED ON/MAINTAINED ON OPERATION TYPE
  • 125 VAC VOLTAGE RATING
  • 0.335 INCH L BUSHING MOUNTING
  • 3 AMPERE CURRENT RATING
  • SOLDER EYELET TERMINAL TYPE
  • GC[T] BRAND
  • ACTUATOR COLOR BLACK
  • PACKAGING TYPE BULK
Supplier's Site Datasheet

Technical Specifications

  Waldom Electronics
Product Category Pushbutton Switches
Product Number 35-405-BU
Product Name Specialty Pushbutton Switch
Switch Function Maintained Contact
Unlock Full Specs
to access all available technical data

Similar Products

Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Pushbutton Switches - 1241.2415.5-ND - DigiKey
Specs
Actuator Specifications Flush Pushbutton; Round, Button, Flush
Switch Function Momentary Contact
Configuration Normally Open (NO)
View Details
2 suppliers
Hall Effect Momentary Pushbutton Switch - HP7 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Weather resistant or waterproof
Min. Actuating Force 1.0 lbs (0.4535 kg)
View Details
A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05EW - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details