Waldom Electronics Datasheets for Coaxial Connectors

Coaxial connectors are composed of an insulated central conducting wire wrapped in another cylindrical conductor (the shield). The cable is usually wrapped in another insulating layer and an outer protective layer. Coaxial cables and connectors have the capacity to carry vast quantities of information. They are typically used in high-speed data and CATV applications.
Coaxial Connectors: Learn more

Product Name Notes
COAXIAL ADAPTER TYPE GC[T] BRAND THIS 12 DB UHF/VHF/FM DROPTAP PROVIDES A CONSTANT 75 OHM IMPEDANCE, INCLUDES NUT, WASHER FOR WALL PLATE MOUNTING
FEMALE ADAPTER TYPE COAXIAL CABLE TYPE STRAIGHT CONFIGURATION 5 STANDARD PACKAGE F COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-174 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION TNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-174, RG-179, RG-187 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SIX PIECE, SOLDER CENTER PIN CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION UHF COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION UHF COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/4 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION GOLD CONTACT MATERIAL F COUPLING STYLE GC[T] BRAND WITH 1/8 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SIX PIECE, SOLDER CENTER PIN CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION NON-ST INSULATION MATERIAL BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION NON-ST INSULATION MATERIAL BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION UHF COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/4 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION THREE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE CRIMP ON INSTALLATION RG-6 QUAD SHIELD CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
PLUG TYPE CRIMP ON INSTALLATION RG-6 TRI SHIELD CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND WITH 1/2 INCH CRIMP RING
PLUG TYPE RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SIX PIECE, SOLDER CENTER PIN CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION FOUR PIECE, SOLDER CENTER PIN CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SIX PIECE, SOLDER CENTER PIN CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION ONE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION UHF COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-58/U CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION ONE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION ONE PIECE CONSTRUCTION NON-ST INSULATION MATERIAL BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION ONE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON INSTALLATION RG-8, RG-11, RG-213, RG-214 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION SOLDER CENTER PIN CONSTRUCTION NON-ST INSULATION MATERIAL UHF COUPLING STYLE GC[T] BRAND
PLUG TYPE TWIST ON/PUSH ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND
RECEPTACLE TYPE CRIMP ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
RECEPTACLE TYPE CRIMP ON INSTALLATION RG-59, RG-62 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
RECEPTACLE TYPE CRIMP ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TWO PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
RECEPTACLE TYPE TWIST ON INSTALLATION RG-58 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION TNC COUPLING STYLE GC[T] BRAND
RECEPTACLE TYPE TWIST ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION ONE PIECE CONSTRUCTION BNC COUPLING STYLE GC[T] BRAND
STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND PC MOUNT RIGHT ANGLED SIZE 28 MM
TWIST ON INSTALLATION RG-6 CABLE TYPE STRAIGHT CONFIGURATION COMMERCIAL APPLICATION F COUPLING STYLE GC[T] BRAND